Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5560R000FKR639

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5560R000FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5560R000FKR639
Vishay/DaleMetal Film Resistors - CMF5560R000FKR639
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5560R000FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000FKR639-ND
Through Hole Resistors CMF5560R000FKR639-ND
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 60 Ohm, +/1 Percent, 100 Ppm Vishay - 41C7038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 60 Ohm, +/1 Percent, 100 Ppm Vishay
41C7038
Cmf55, 60 Ohm, +/1 Percent, 100 Ppm Vishay 41C7038
CMF55, 60 Ohm, +/- 1 Percent, 100 ppm

CMF55, 60 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000FKR639 CMF5560R000FKR639-ND 41C7038
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf55, 60 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers