60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole
CMF55, 60 Ohm, +/- 1 Percent, 100 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5560R000FKR6-ND | CMF5560R000FKR6 | 41C7037 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Cmf55, 60 Ohm, +/1 Percent, 100 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 60 ohms |