Vishay Intertechnology, Inc. RES 60 OHM 1/2W 1% AXIAL CMF5560R000FKEB39

Description
RES 60ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60 OHM 1/2W 1% AXIAL - CMF5560R000FKEB39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60 OHM 1/2W 1% AXIAL
CMF5560R000FKEB39
RES 60 OHM 1/2W 1% AXIAL CMF5560R000FKEB39
RES 60ohm 1/2W 1% AXIAL

RES 60ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560R000FKEB39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560R000FKEB39-ND
Through Hole Resistors CMF5560R000FKEB39-ND
60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 60 1% T-1 Eb E3 Vishay - 69P0200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 60 1% T-1 Eb E3 Vishay
69P0200
Cmf-55-39 60 1% T-1 Eb E3 Vishay 69P0200
CMF-55-39 60 1% T-1 EB e3

CMF-55-39 60 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560R000FKEB39 CMF5560R000FKEB39-ND 69P0200
Product Name RES 60 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 60 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers