Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHR670

Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FHR670
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHR670
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FHR670-ND
Through Hole Resistors CMF5560K400FHR670-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,604Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7019 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,604Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C7019
Res,metal Film,604Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C7019
RES,Metal Film,604KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,604KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FHR670 CMF5560K400FHR670-ND 41C7019
Product Name RES 60.4K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,604Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details