Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHR6

Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FHR6
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHR6
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FHR6-ND
Through Hole Resistors CMF5560K400FHR6-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C7018 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C7018
Resistor,metal Film,60.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C7018
Resistor,Metal Film,60.4KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,60.4KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FHR6 CMF5560K400FHR6-ND 41C7018
Product Name RES 60.4K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers