Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHEA70

Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W 1% AXIAL - CMF5560K400FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W 1% AXIAL
CMF5560K400FHEA70
RES 60.4K OHM 1/2W 1% AXIAL CMF5560K400FHEA70
RES 60.4Kohm 1/2W 1% AXIAL

RES 60.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400FHEA70-ND
Through Hole Resistors CMF5560K400FHEA70-ND
60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 60.4K 1% T-2 Ea E3 Vishay - 69P0181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 60.4K 1% T-2 Ea E3 Vishay
69P0181
Cmf-55-70 60.4K 1% T-2 Ea E3 Vishay 69P0181
CMF-55-70 60.4K 1% T-2 EA e3

CMF-55-70 60.4K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400FHEA70 CMF5560K400FHEA70-ND 69P0181
Product Name RES 60.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 60.4K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details