Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BER6

Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W .1% AXIAL - CMF5560K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W .1% AXIAL
CMF5560K400BER6
RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BER6
RES 60.4Kohm 1/2W .1% AXIAL

RES 60.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400BER6-ND
Through Hole Resistors CMF5560K400BER6-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 13J3724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
13J3724
Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 13J3724
Resistor,Metal Film,60.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,60.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400BER6 CMF5560K400BER6-ND 13J3724
Product Name RES 60.4K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,60.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers