Vishay Intertechnology, Inc. RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BEBF

Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/2W .1% AXIAL - CMF5560K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/2W .1% AXIAL
CMF5560K400BEBF
RES 60.4K OHM 1/2W .1% AXIAL CMF5560K400BEBF
RES 60.4Kohm 1/2W .1% AXIAL

RES 60.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5560K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5560K400BEBF-ND
Through Hole Resistors CMF5560K400BEBF-ND
60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

60.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 60.4K .1% T-9 B14 Vishay - 69P0171 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 60.4K .1% T-9 B14 Vishay
69P0171
Cmf-55 60.4K .1% T-9 B14 Vishay 69P0171
CMF-55 60.4K .1% T-9 B14

CMF-55 60.4K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5560K400BEBF CMF5560K400BEBF-ND 69P0171
Product Name RES 60.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 60.4K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details