Vishay Intertechnology, Inc. Through Hole Resistors CMF55604R00FKEK

Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55604R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604R00FKEK-ND
Through Hole Resistors CMF55604R00FKEK-ND
604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55604R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55604R00FKEK
Metal Film Resistors - CMF55604R00FKEK
Metal Film Resistors - Through Hole 1/4watt 604ohms 1%

Metal Film Resistors - Through Hole 1/4watt 604ohms 1%

Supplier's Site
Cmf-55 604 1% T-1 Ek E3 Vishay - 48P7031 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 604 1% T-1 Ek E3 Vishay
48P7031
Cmf-55 604 1% T-1 Ek E3 Vishay 48P7031
CMF-55 604 1% T-1 EK e3

CMF-55 604 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55604R00FKEK-ND CMF55604R00FKEK 48P7031
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 604 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details