Vishay Intertechnology, Inc. RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHEA

Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/2W .5% AXIAL - CMF55604K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/2W .5% AXIAL
CMF55604K00DHEA
RES 604K OHM 1/2W .5% AXIAL CMF55604K00DHEA
RES 604Kohm 1/2W .5% AXIAL

RES 604Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55604K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55604K00DHEA-ND
Through Hole Resistors CMF55604K00DHEA-ND
604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55604K00DHEA CMF55604K00DHEA-ND
Product Name RES 604K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details