Vishay Intertechnology, Inc. RES 600 OHM 1/2W 0.25% AXIAL CMF55600R00CHEA

Description
RES 600ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1/2W 0.25% AXIAL - CMF55600R00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 0.25% AXIAL
CMF55600R00CHEA
RES 600 OHM 1/2W 0.25% AXIAL CMF55600R00CHEA
RES 600ohm 1/2W 0.25% AXIAL

RES 600ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55600R00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00CHEA-ND
Through Hole Resistors CMF55600R00CHEA-ND
600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 600 .25% T-2 Ea E3 Vishay - 69P0217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 600 .25% T-2 Ea E3 Vishay
69P0217
Cmf-55 600 .25% T-2 Ea E3 Vishay 69P0217
CMF-55 600 .25% T-2 EA e3

CMF-55 600 .25% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00CHEA CMF55600R00CHEA-ND 69P0217
Product Name RES 600 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 600 .25% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details