Vishay Intertechnology, Inc. RES 600 OHM 1/2W 0.1% AXIAL CMF55600R00BHEB

Description
RES 600ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1/2W 0.1% AXIAL - CMF55600R00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 0.1% AXIAL
CMF55600R00BHEB
RES 600 OHM 1/2W 0.1% AXIAL CMF55600R00BHEB
RES 600ohm 1/2W 0.1% AXIAL

RES 600ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55600R00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00BHEB-ND
Through Hole Resistors CMF55600R00BHEB-ND
600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 600 .1% T-2 Eb E3 Vishay - 69P0214 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 600 .1% T-2 Eb E3 Vishay
69P0214
Cmf-55 600 .1% T-2 Eb E3 Vishay 69P0214
CMF-55 600 .1% T-2 EB e3

CMF-55 600 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00BHEB CMF55600R00BHEB-ND 69P0214
Product Name RES 600 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 600 .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details