Vishay Intertechnology, Inc. RES 5.9 OHM 1/2W 1% AXIAL CMF555R9000FKBF

Description
RES 5.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9 OHM 1/2W 1% AXIAL - CMF555R9000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1/2W 1% AXIAL
CMF555R9000FKBF
RES 5.9 OHM 1/2W 1% AXIAL CMF555R9000FKBF
RES 5.9ohm 1/2W 1% AXIAL

RES 5.9ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R9000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R9000FKBF-ND
Through Hole Resistors CMF555R9000FKBF-ND
5.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6033
Resistor,metal Film,5.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6033
Resistor,Metal Film,5.9Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.9Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R9000FKBF CMF555R9000FKBF-ND 41C6033
Product Name RES 5.9 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details