Vishay Intertechnology, Inc. RES 5.76 OHM 1/2W 1% AXIAL CMF555R7600FKEB

Description
RES 5.76ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1/2W 1% AXIAL - CMF555R7600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1/2W 1% AXIAL
CMF555R7600FKEB
RES 5.76 OHM 1/2W 1% AXIAL CMF555R7600FKEB
RES 5.76ohm 1/2W 1% AXIAL

RES 5.76ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R7600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R7600FKEB-ND
Through Hole Resistors CMF555R7600FKEB-ND
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.76 1% T-1 Eb E3 Vishay - 68P9150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76 1% T-1 Eb E3 Vishay
68P9150
Cmf-55 5.76 1% T-1 Eb E3 Vishay 68P9150
CMF-55 5.76 1% T-1 EB e3

CMF-55 5.76 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R7600FKEB CMF555R7600FKEB-ND 68P9150
Product Name RES 5.76 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.76 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details