Vishay Intertechnology, Inc. Through Hole Resistors CMF555R7600FKEA

Description
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R7600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R7600FKEA-ND
Through Hole Resistors CMF555R7600FKEA-ND
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76 OHM 1/2W 1% AXIAL - CMF555R7600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1/2W 1% AXIAL
CMF555R7600FKEA
RES 5.76 OHM 1/2W 1% AXIAL CMF555R7600FKEA
RES 5.76ohm 1/2W 1% AXIAL

RES 5.76ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.76 1% T-1 Ea E3 Vishay - 68P9149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76 1% T-1 Ea E3 Vishay
68P9149
Cmf-55 5.76 1% T-1 Ea E3 Vishay 68P9149
CMF-55 5.76 1% T-1 EA e3

CMF-55 5.76 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R7600FKEA-ND CMF555R7600FKEA 68P9149
Product Name Through Hole Resistors RES 5.76 OHM 1/2W 1% AXIAL Cmf-55 5.76 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details