Vishay Intertechnology, Inc. Metal Film Resistors - CMF555R6000FKEA70

Description
Metal Film Resistors - Through Hole 1/4watt 55.6ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 55.6ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555R6000FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555R6000FKEA70
Metal Film Resistors - CMF555R6000FKEA70
Metal Film Resistors - Through Hole 1/4watt 55.6ohms 1%

Metal Film Resistors - Through Hole 1/4watt 55.6ohms 1%

Supplier's Site
Through Hole Resistors - CMF555R6000FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FKEA70-ND
Through Hole Resistors CMF555R6000FKEA70-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.6 1% T-1 Ea E3 Vishay - 68P9125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.6 1% T-1 Ea E3 Vishay
68P9125
Cmf-55-70 5.6 1% T-1 Ea E3 Vishay 68P9125
CMF-55-70 5.6 1% T-1 EA e3

CMF-55-70 5.6 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000FKEA70 CMF555R6000FKEA70-ND 68P9125
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-70 5.6 1% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 55.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details