Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FHRE

Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 1% AXIAL - CMF555R6000FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 1% AXIAL
CMF555R6000FHRE
RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FHRE
RES 5.6ohm 1/2W 1% AXIAL

RES 5.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FHRE-ND
Through Hole Resistors CMF555R6000FHRE-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6 1% T-2 R36 Vishay - 68P9124 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6 1% T-2 R36 Vishay
68P9124
Cmf-55 5.6 1% T-2 R36 Vishay 68P9124
CMF-55 5.6 1% T-2 R36

CMF-55 5.6 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000FHRE CMF555R6000FHRE-ND 68P9124
Product Name RES 5.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.6 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details