Vishay Intertechnology, Inc. Through Hole Resistors CMF555R1700FKRE

Description
5.17 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.17 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R1700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1700FKRE-ND
Through Hole Resistors CMF555R1700FKRE-ND
5.17 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.17 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.17 OHM 1/2W 1% AXIAL - CMF555R1700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17 OHM 1/2W 1% AXIAL
CMF555R1700FKRE
RES 5.17 OHM 1/2W 1% AXIAL CMF555R1700FKRE
RES 5.17ohm 1/2W 1% AXIAL

RES 5.17ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.17 1% T-1 R36 Vishay - 68P9103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.17 1% T-1 R36 Vishay
68P9103
Cmf-55 5.17 1% T-1 R36 Vishay 68P9103
CMF-55 5.17 1% T-1 R36

CMF-55 5.17 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1700FKRE-ND CMF555R1700FKRE 68P9103
Product Name Through Hole Resistors RES 5.17 OHM 1/2W 1% AXIAL Cmf-55 5.17 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.17 ohms 5.17 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details