Vishay Intertechnology, Inc. RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKRE70

Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/2W 1% AXIAL - CMF555R1100FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% AXIAL
CMF555R1100FKRE70
RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKRE70
RES 5.11ohm 1/2W 1% AXIAL

RES 5.11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R1100FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FKRE70-ND
Through Hole Resistors CMF555R1100FKRE70-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555R1100FKRE70 CMF555R1100FKRE70-ND
Product Name RES 5.11 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details