Vishay Intertechnology, Inc. RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FHBF

Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/2W 1% AXIAL - CMF555R1100FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% AXIAL
CMF555R1100FHBF
RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FHBF
RES 5.11ohm 1/2W 1% AXIAL

RES 5.11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R1100FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FHBF-ND
Through Hole Resistors CMF555R1100FHBF-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.11 1% T-2 B14 Vishay - 68P9090 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11 1% T-2 B14 Vishay
68P9090
Cmf-55 5.11 1% T-2 B14 Vishay 68P9090
CMF-55 5.11 1% T-2 B14

CMF-55 5.11 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1100FHBF CMF555R1100FHBF-ND 68P9090
Product Name RES 5.11 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.11 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details