Vishay Intertechnology, Inc. Through Hole Resistors CMF555R1000JLR6

Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R1000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1000JLR6-ND
Through Hole Resistors CMF555R1000JLR6-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1 OHM 1/2W 5% AXIAL - CMF555R1000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 5% AXIAL
CMF555R1000JLR6
RES 5.1 OHM 1/2W 5% AXIAL CMF555R1000JLR6
RES 5.1ohm 1/2W 5% AXIAL

RES 5.1ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 5.1 5% T-0 Re6 Vishay - 68P9088 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1 5% T-0 Re6 Vishay
68P9088
Cmf-55 5.1 5% T-0 Re6 Vishay 68P9088
CMF-55 5.1 5% T-0 RE6

CMF-55 5.1 5% T-0 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1000JLR6-ND CMF555R1000JLR6 68P9088
Product Name Through Hole Resistors RES 5.1 OHM 1/2W 5% AXIAL Cmf-55 5.1 5% T-0 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers