Vishay Intertechnology, Inc. RES 5.1 OHM 1/2W 5% AXIAL CMF555R1000JKEB

Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1/2W 5% AXIAL - CMF555R1000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1/2W 5% AXIAL
CMF555R1000JKEB
RES 5.1 OHM 1/2W 5% AXIAL CMF555R1000JKEB
RES 5.1ohm 1/2W 5% AXIAL

RES 5.1ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R1000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1000JKEB-ND
Through Hole Resistors CMF555R1000JKEB-ND
5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1 5% T-1 Eb E3 Vishay - 68P9084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1 5% T-1 Eb E3 Vishay
68P9084
Cmf-55 5.1 5% T-1 Eb E3 Vishay 68P9084
CMF-55 5.1 5% T-1 EB e3

CMF-55 5.1 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1000JKEB CMF555R1000JKEB-ND 68P9084
Product Name RES 5.1 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.1 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details