Vishay Intertechnology, Inc. Metal Film Resistors - CMF555M9000JNBF

Description
Metal Film Resistors - Through Hole CMF-55 5.9M 5% T-00 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 5.9M 5% T-00 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555M9000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M9000JNBF
Metal Film Resistors - CMF555M9000JNBF
Metal Film Resistors - Through Hole CMF-55 5.9M 5% T-00 B14

Metal Film Resistors - Through Hole CMF-55 5.9M 5% T-00 B14

Supplier's Site
Through Hole Resistors - CMF555M9000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M9000JNBF-ND
Through Hole Resistors CMF555M9000JNBF-ND
5.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.9M 5% T-00 B14 Vishay - 68P9070 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.9M 5% T-00 B14 Vishay
68P9070
Cmf-55 5.9M 5% T-00 B14 Vishay 68P9070
CMF-55 5.9M 5% T-00 B14

CMF-55 5.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M9000JNBF CMF555M9000JNBF-ND 68P9070
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.9M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details