Vishay Intertechnology, Inc. Through Hole Resistors CMF555M7600FKBF

Description
5.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M7600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M7600FKBF-ND
Through Hole Resistors CMF555M7600FKBF-ND
5.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555M7600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M7600FKBF
Metal Film Resistors - CMF555M7600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,5.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5979 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5979
Resistor,metal Film,5.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5979
Resistor,Metal Film,5.76MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.76MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M7600FKBF-ND CMF555M7600FKBF 41C5979
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,5.76Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details