Vishay Precision Group Cmf55, 5.62 Mohm, +/1 Percent, 100 Ppm Vishay CMF555M6200FKWF

Description
CMF55, 5.62 MOhm, +/- 1 Percent, 100 ppm
Description
CMF55, 5.62 MOhm, +/- 1 Percent, 100 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 5.62 Mohm, +/1 Percent, 100 Ppm Vishay - 41C5977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.62 Mohm, +/1 Percent, 100 Ppm Vishay
41C5977
Cmf55, 5.62 Mohm, +/1 Percent, 100 Ppm Vishay 41C5977
CMF55, 5.62 MOhm, +/- 1 Percent, 100 ppm

CMF55, 5.62 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C5977
Product Name Cmf55, 5.62 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details