Vishay Intertechnology, Inc. RES 5.6M OHM 1/2W 2% AXIAL CMF555M6000GLEK

Description
RES 5.6Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/2W 2% AXIAL - CMF555M6000GLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 2% AXIAL
CMF555M6000GLEK
RES 5.6M OHM 1/2W 2% AXIAL CMF555M6000GLEK
RES 5.6Mohm 1/2W 2% AXIAL

RES 5.6Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M6000GLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6000GLEK-ND
Through Hole Resistors CMF555M6000GLEK-ND
5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6M 2% T-0 Ek E3 Vishay - 68P9048 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6M 2% T-0 Ek E3 Vishay
68P9048
Cmf-55 5.6M 2% T-0 Ek E3 Vishay 68P9048
CMF-55 5.6M 2% T-0 EK e3

CMF-55 5.6M 2% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000GLEK CMF555M6000GLEK-ND 68P9048
Product Name RES 5.6M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 5.6M 2% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details