Vishay Intertechnology, Inc. Through Hole Resistors CMF555M2300FKEA

Description
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M2300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M2300FKEA-ND
Through Hole Resistors CMF555M2300FKEA-ND
5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23M OHM 1/2W 1% AXIAL - CMF555M2300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23M OHM 1/2W 1% AXIAL
CMF555M2300FKEA
RES 5.23M OHM 1/2W 1% AXIAL CMF555M2300FKEA
RES 5.23Mohm 1/2W 1% AXIAL

RES 5.23Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.23M 1% T-1 Ea E3 Vishay - 68P9025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23M 1% T-1 Ea E3 Vishay
68P9025
Cmf-55 5.23M 1% T-1 Ea E3 Vishay 68P9025
CMF-55 5.23M 1% T-1 EA e3

CMF-55 5.23M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M2300FKEA-ND CMF555M2300FKEA 68P9025
Product Name Through Hole Resistors RES 5.23M OHM 1/2W 1% AXIAL Cmf-55 5.23M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details