Vishay Intertechnology, Inc. RES 5.2M OHM 1/2W 1% AXIAL CMF555M2000FKEB

Description
RES 5.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.2Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.2M OHM 1/2W 1% AXIAL - CMF555M2000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.2M OHM 1/2W 1% AXIAL
CMF555M2000FKEB
RES 5.2M OHM 1/2W 1% AXIAL CMF555M2000FKEB
RES 5.2Mohm 1/2W 1% AXIAL

RES 5.2Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M2000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M2000FKEB-ND
Through Hole Resistors CMF555M2000FKEB-ND
5.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.2M 1% T-1 Eb E3 Vishay - 68P9021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.2M 1% T-1 Eb E3 Vishay
68P9021
Cmf-55 5.2M 1% T-1 Eb E3 Vishay 68P9021
CMF-55 5.2M 1% T-1 EB e3

CMF-55 5.2M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M2000FKEB CMF555M2000FKEB-ND 68P9021
Product Name RES 5.2M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.2M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers