Vishay Precision Group Metal Film Resistors - CMF555M1000JNR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555M1000JNR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M1000JNR7
Metal Film Resistors - CMF555M1000JNR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 5.1M 5% T-00 Re7 Vishay - 68P9006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 5% T-00 Re7 Vishay
68P9006
Cmf-55 5.1M 5% T-00 Re7 Vishay 68P9006
CMF-55 5.1M 5% T-00 RE7

CMF-55 5.1M 5% T-00 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF555M1000JNR7 68P9006
Product Name Metal Film Resistors - Cmf-55 5.1M 5% T-00 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details