Vishay Intertechnology, Inc. RES 5.1M OHM 1/2W 5% AXIAL CMF555M1000JNEB

Description
RES 5.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/2W 5% AXIAL - CMF555M1000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 5% AXIAL
CMF555M1000JNEB
RES 5.1M OHM 1/2W 5% AXIAL CMF555M1000JNEB
RES 5.1Mohm 1/2W 5% AXIAL

RES 5.1Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000JNEB-ND
Through Hole Resistors CMF555M1000JNEB-ND
5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.1M 5% T-00 Eb E3 Vishay - 68P9003 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 5% T-00 Eb E3 Vishay
68P9003
Cmf-55 5.1M 5% T-00 Eb E3 Vishay 68P9003
CMF-55 5.1M 5% T-00 EB e3

CMF-55 5.1M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000JNEB CMF555M1000JNEB-ND 68P9003
Product Name RES 5.1M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.1M 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers