Vishay Intertechnology, Inc. Through Hole Resistors CMF555M1000JKEK

Description
5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M1000JKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000JKEK-ND
Through Hole Resistors CMF555M1000JKEK-ND
5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.1M OHM 1/2W 5% AXIAL - CMF555M1000JKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 5% AXIAL
CMF555M1000JKEK
RES 5.1M OHM 1/2W 5% AXIAL CMF555M1000JKEK
RES 5.1Mohm 1/2W 5% AXIAL

RES 5.1Mohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 5.1M 5% T-1 Ek E3 Vishay - 68P8997 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.1M 5% T-1 Ek E3 Vishay
68P8997
Cmf-55 5.1M 5% T-1 Ek E3 Vishay 68P8997
CMF-55 5.1M 5% T-1 EK e3

CMF-55 5.1M 5% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M1000JKEK-ND CMF555M1000JKEK 68P8997
Product Name Through Hole Resistors RES 5.1M OHM 1/2W 5% AXIAL Cmf-55 5.1M 5% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details