Vishay Intertechnology, Inc. RES 5.1M OHM 1/2W 2% AXIAL CMF555M1000GKR6

Description
RES 5.1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.1Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/2W 2% AXIAL - CMF555M1000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/2W 2% AXIAL
CMF555M1000GKR6
RES 5.1M OHM 1/2W 2% AXIAL CMF555M1000GKR6
RES 5.1Mohm 1/2W 2% AXIAL

RES 5.1Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M1000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M1000GKR6-ND
Through Hole Resistors CMF555M1000GKR6-ND
5.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M1000GKR6 CMF555M1000GKR6-ND
Product Name RES 5.1M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.10E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details