RES 5.05Mohm 1/2W .1% AXIAL
5.05 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF55, 5.05 MOhm, +/- 0.1 Percent, 50 ppm
RES 5.05M OHM 1/2W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF555M0500BHBF | CMF555M0500BHBF-ND | 41C5938 | CMF555M0500BHBF |
| Product Name | RES 5.05M OHM 1/2W .1% AXIAL | Through Hole Resistors | Cmf55, 5.05 Mohm, +/0.1 Percent, 50 Ppm Vishay | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 5.05E6 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | 2 watts | |
| Configuration | Single Resistor | Single Resistor |