Vishay Intertechnology, Inc. RES 5M OHM 1/2W 2% AXIAL CMF555M0000GKR6

Description
RES 5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5M OHM 1/2W 2% AXIAL - CMF555M0000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5M OHM 1/2W 2% AXIAL
CMF555M0000GKR6
RES 5M OHM 1/2W 2% AXIAL CMF555M0000GKR6
RES 5Mohm 1/2W 2% AXIAL

RES 5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M0000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000GKR6-ND
Through Hole Resistors CMF555M0000GKR6-ND
5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5 Mohm, +/2 Percent, 100 Ppm Vishay - 41C5934 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Mohm, +/2 Percent, 100 Ppm Vishay
41C5934
Cmf55, 5 Mohm, +/2 Percent, 100 Ppm Vishay 41C5934
CMF55, 5 MOhm, +/- 2 Percent, 100 ppm

CMF55, 5 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000GKR6 CMF555M0000GKR6-ND 41C5934
Product Name RES 5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf55, 5 Mohm, +/2 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details