Vishay Intertechnology, Inc. Through Hole Resistors CMF555M0000FHBF

Description
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M0000FHBF-ND
Through Hole Resistors CMF555M0000FHBF-ND
5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,5M,1%,50PPM,BULK - CMF555M0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5M,1%,50PPM,BULK
CMF555M0000FHBF
METAL FILM,1/8W,5M,1%,50PPM,BULK CMF555M0000FHBF
METAL FILM,1/8W,5M,1%,50PP M,BULK

METAL FILM,1/8W,5M,1%,50PPM,BULK

Supplier's Site
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay - 93B4634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay
93B4634
Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay 93B4634
CMF55, 5 MOhm, +/- 1 Percent, 50 ppm

CMF55, 5 MOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M0000FHBF-ND CMF555M0000FHBF 93B4634
Product Name Through Hole Resistors METAL FILM,1/8W,5M,1%,50PPM,BULK Cmf55, 5 Mohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details