Vishay Intertechnology, Inc. RES 5.97K OHM 1/2W .1% AXIAL CMF555K9700BEBF

Description
RES 5.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.97Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.97K OHM 1/2W .1% AXIAL - CMF555K9700BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97K OHM 1/2W .1% AXIAL
CMF555K9700BEBF
RES 5.97K OHM 1/2W .1% AXIAL CMF555K9700BEBF
RES 5.97Kohm 1/2W .1% AXIAL

RES 5.97Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K9700BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K9700BEBF-ND
Through Hole Resistors CMF555K9700BEBF-ND
5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.97 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.97K .1% T-9 B14 Vishay - 68P8953 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.97K .1% T-9 B14 Vishay
68P8953
Cmf-55 5.97K .1% T-9 B14 Vishay 68P8953
CMF-55 5.97K .1% T-9 B14

CMF-55 5.97K .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K9700BEBF CMF555K9700BEBF-ND 68P8953
Product Name RES 5.97K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.97K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5970 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details