Vishay Intertechnology, Inc. RES 5.76K OHM 1/2W 1% AXIAL CMF555K7600FKR670

Description
RES 5.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1/2W 1% AXIAL - CMF555K7600FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W 1% AXIAL
CMF555K7600FKR670
RES 5.76K OHM 1/2W 1% AXIAL CMF555K7600FKR670
RES 5.76Kohm 1/2W 1% AXIAL

RES 5.76Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K7600FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600FKR670-ND
Through Hole Resistors CMF555K7600FKR670-ND
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.76K 1% T-1 Re6 Vishay - 68P8923 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.76K 1% T-1 Re6 Vishay
68P8923
Cmf-55-70 5.76K 1% T-1 Re6 Vishay 68P8923
CMF-55-70 5.76K 1% T-1 RE6

CMF-55-70 5.76K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600FKR670 CMF555K7600FKR670-ND 68P8923
Product Name RES 5.76K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.76K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details