Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7600FKEB

Description
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7600FKEB-ND
Through Hole Resistors CMF555K7600FKEB-ND
5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.76K OHM 1/2W 1% AXIAL - CMF555K7600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/2W 1% AXIAL
CMF555K7600FKEB
RES 5.76K OHM 1/2W 1% AXIAL CMF555K7600FKEB
RES 5.76Kohm 1/2W 1% AXIAL

RES 5.76Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.76K 1% T-1 Eb E3 Vishay - 48P6890 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76K 1% T-1 Eb E3 Vishay
48P6890
Cmf-55 5.76K 1% T-1 Eb E3 Vishay 48P6890
CMF-55 5.76K 1% T-1 EB e3

CMF-55 5.76K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7600FKEB-ND CMF555K7600FKEB 48P6890
Product Name Through Hole Resistors RES 5.76K OHM 1/2W 1% AXIAL Cmf-55 5.76K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details