Vishay Intertechnology, Inc. Through Hole Resistors CMF555K7000FEBF

Description
5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K7000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K7000FEBF-ND
Through Hole Resistors CMF555K7000FEBF-ND
5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K7000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K7000FEBF
Metal Film Resistors - CMF555K7000FEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Rohs Compliant Vishay - 41C5862 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Rohs Compliant Vishay
41C5862
Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Rohs Compliant Vishay 41C5862
CMF55, 5.7 kOhm, +/- 1 Percent, 25 ppm RoHS Compliant: No

CMF55, 5.7 kOhm, +/- 1 Percent, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K7000FEBF-ND CMF555K7000FEBF 41C5862
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 5.7 Kohm, +/1 Percent, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details