Vishay Intertechnology, Inc. Metal Film Resistors - CMF555K6200FKEK

Description
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K6200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6200FKEK
Metal Film Resistors - CMF555K6200FKEK
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%

Supplier's Site
Through Hole Resistors - CMF555K6200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200FKEK-ND
Through Hole Resistors CMF555K6200FKEK-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.62K 1% T-1 Ek E3 Vishay - 48P6887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62K 1% T-1 Ek E3 Vishay
48P6887
Cmf-55 5.62K 1% T-1 Ek E3 Vishay 48P6887
CMF-55 5.62K 1% T-1 EK e3

CMF-55 5.62K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200FKEK CMF555K6200FKEK-ND 48P6887
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.62K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5620 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details