Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6200FKBF

Description
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6200FKBF-ND
Through Hole Resistors CMF555K6200FKBF-ND
5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6200FKBF
Metal Film Resistors - CMF555K6200FKBF
Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 5.62Kohms 1%

Supplier's Site
Resistor,metal Film,56.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5853
Resistor,metal Film,56.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5853
Resistor,Metal Film,56.2KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,56.2KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6200FKBF-ND CMF555K6200FKBF 41C5853
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,56.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details