Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 5% AXIAL CMF555K6000JNRE

Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 5% AXIAL - CMF555K6000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 5% AXIAL
CMF555K6000JNRE
RES 5.6K OHM 1/2W 5% AXIAL CMF555K6000JNRE
RES 5.6Kohm 1/2W 5% AXIAL

RES 5.6Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000JNRE-ND
Through Hole Resistors CMF555K6000JNRE-ND
5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K 5% T-00 R36 Vishay - 68P8872 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K 5% T-00 R36 Vishay
68P8872
Cmf-55 5.6K 5% T-00 R36 Vishay 68P8872
CMF-55 5.6K 5% T-00 R36

CMF-55 5.6K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000JNRE CMF555K6000JNRE-ND 68P8872
Product Name RES 5.6K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.6K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details