Vishay Precision Group Metal Film Resistors - CMF555K6000FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 5.6Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 5.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555K6000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6000FKEB
Metal Film Resistors - CMF555K6000FKEB
Metal Film Resistors - Through Hole 1/4watt 5.6Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 5.6Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF555K6000FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K6000FKEBTR-ND
Through Hole Resistors 541-CMF555K6000FKEBTR-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF555K6000FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555K6000FKEBCT-ND
Through Hole Resistors 541-CMF555K6000FKEBCT-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 5K6, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4561
Res, 5K6, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4561
RES, 5K6, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 5K6, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000FKEB 541-CMF555K6000FKEBTR-ND 13AJ4561
Product Name Metal Film Resistors - Through Hole Resistors Res, 5K6, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details