Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHBF

Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 1% AXIAL - CMF555K6000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 1% AXIAL
CMF555K6000FHBF
RES 5.6K OHM 1/2W 1% AXIAL CMF555K6000FHBF
RES 5.6Kohm 1/2W 1% AXIAL

RES 5.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000FHBF-ND
Through Hole Resistors CMF555K6000FHBF-ND
5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay - 41C5811 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay
41C5811
Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay 41C5811
CMF55, 5.6 kOhm, +/- 1 Percent, 50 ppm

CMF55, 5.6 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000FHBF CMF555K6000FHBF-ND 41C5811
Product Name RES 5.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.6 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details