Vishay Intertechnology, Inc. Through Hole Resistors CMF555K6000BHEK

Description
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K6000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000BHEK-ND
Through Hole Resistors CMF555K6000BHEK-ND
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K6000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K6000BHEK
Metal Film Resistors - CMF555K6000BHEK
Metal Film Resistors - Through Hole CMF-55 5.6K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 5.6K .1% T-2 EK e3

Supplier's Site
Cmf-55 5.6K .1% T-2 Ek E3 Vishay - 68P8858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K .1% T-2 Ek E3 Vishay
68P8858
Cmf-55 5.6K .1% T-2 Ek E3 Vishay 68P8858
CMF-55 5.6K .1% T-2 EK e3

CMF-55 5.6K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000BHEK-ND CMF555K6000BHEK 68P8858
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 5.6K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details