Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BHBF

Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 0.1% AXIAL - CMF555K6000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 0.1% AXIAL
CMF555K6000BHBF
RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BHBF
RES 5.6Kohm 1/2W 0.1% AXIAL

RES 5.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000BHBF-ND
Through Hole Resistors CMF555K6000BHBF-ND
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K .1% T-2 B14 Vishay - 68P8857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K .1% T-2 B14 Vishay
68P8857
Cmf-55 5.6K .1% T-2 B14 Vishay 68P8857
CMF-55 5.6K .1% T-2 B14

CMF-55 5.6K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000BHBF CMF555K6000BHBF-ND 68P8857
Product Name RES 5.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.6K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details