Vishay Intertechnology, Inc. RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BEEB

Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/2W 0.1% AXIAL - CMF555K6000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/2W 0.1% AXIAL
CMF555K6000BEEB
RES 5.6K OHM 1/2W 0.1% AXIAL CMF555K6000BEEB
RES 5.6Kohm 1/2W 0.1% AXIAL

RES 5.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K6000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K6000BEEB-ND
Through Hole Resistors CMF555K6000BEEB-ND
5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6K .1% T-9 Eb E3 Vishay - 68P8856 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6K .1% T-9 Eb E3 Vishay
68P8856
Cmf-55 5.6K .1% T-9 Eb E3 Vishay 68P8856
CMF-55 5.6K .1% T-9 EB e3

CMF-55 5.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K6000BEEB CMF555K6000BEEB-ND 68P8856
Product Name RES 5.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 5.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details