Metal Film Resistors - Through Hole CMF-55 5.49K .5% T-9 B14
5.49 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 5.49K .5% T-9 B14
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF555K4900DEBF | CMF555K4900DEBF-ND | 68P8843 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 5.49K .5% T-9 B14 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |