Vishay Intertechnology, Inc. RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BHRE

Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.49Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/2W .1% AXIAL - CMF555K4900BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/2W .1% AXIAL
CMF555K4900BHRE
RES 5.49K OHM 1/2W .1% AXIAL CMF555K4900BHRE
RES 5.49Kohm 1/2W .1% AXIAL

RES 5.49Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555K4900BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900BHRE-ND
Through Hole Resistors CMF555K4900BHRE-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.49K .1% T-2 R36 Vishay - 68P8842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49K .1% T-2 R36 Vishay
68P8842
Cmf-55 5.49K .1% T-2 R36 Vishay 68P8842
CMF-55 5.49K .1% T-2 R36

CMF-55 5.49K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900BHRE CMF555K4900BHRE-ND 68P8842
Product Name RES 5.49K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 5.49K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers