Vishay Intertechnology, Inc. Through Hole Resistors CMF555K4900BER670

Description
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555K4900BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555K4900BER670-ND
Through Hole Resistors CMF555K4900BER670-ND
5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555K4900BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555K4900BER670
Metal Film Resistors - CMF555K4900BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C5780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C5780
Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C5780
CMF55, 5.49 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 5.49 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555K4900BER670-ND CMF555K4900BER670 41C5780
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 5.49 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers